Panduit Corp. Quick Connects, Quick Disconnect Connectors DVF18-187-MY

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-21184-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-21184-ND
Quick Connects, Quick Disconnect Connectors 298-21184-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1056521-DVF18-187-MY - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1056521-DVF18-187-MY
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1056521-DVF18-187-MY
Win Source Part Number: 1056521-DVF18-187-MY Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Pan-Term® Color: Red Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.760" (19.30mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.137" (3.48mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 0190190001; 19017-0007; DV18-188B-MY; DV18-188B-3K; DVF18-250-MY; 0190170009; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: DVF18-187-MY-ND,0749 8341038,298-21184 Base Product Number: DVF18

Win Source Part Number: 1056521-DVF18-187-MY
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Pan-Term®
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.760" (19.30mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.137" (3.48mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 0190190001; 19017-0007; DV18-188B-MY; DV18-188B-3K; DVF18-250-MY; 0190170009;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: DVF18-187-MY-ND,07498341038,298-21184
Base Product Number: DVF18

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-21184-ND 1056521-DVF18-187-MY
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details