"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Win Source Part Number: 1056516-DV18-250MB-C
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Color: Red
Features: Butted Seam
Termination: Crimp
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper
Gender: Male
Standard Package: 100
Terminal Type: Standard
Length - Overall: 0.980" (24.89mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.154" (3.91mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DNF18-250M-C; DV14-250MB-C; 8286; 94812; DNF14-250M-C; 19025-0008DV18-250MB
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498368562,DV18-250
Base Product Number: DV18
Terminals 22-18 .250 MALE DISC
MALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DV-MB Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14425-ND | 1056516-DV18-250MB-CY | DV18-250MB-CY | 48AC9683 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit |
| Gender | Male / Plug | Male / Plug |