The product is a Quick Connect, Quick Disconnect Connector designed for use with stranded copper wire. It accommodates wire sizes ranging from 18 to 22 AWG and has a tab size of 0.250 inches. The maximum operating temperature is rated at 221°F (105°C), and it can handle a maximum voltage of 600V. The connector features a brass stamping that is tin plated, with a vinyl housing for insulation. The initial insertion and withdrawal force is between 6 to 12 lbs. The wire strip length required for installation is specified as 9/32 inches plus or minus 1/32 inches. This connector is suitable for applications requiring reliable and quick disconnection of electrical connections.
CONN QC RCPT 18-22AWG 0.250
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-14424-ND |
| Product Name | Terminals - Quick Connects, Quick Disconnect Connectors |
| Terminal Type | Standard |