Panduit Corp. Quick Connects, Quick Disconnect Connectors DV18-250B-CY

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14423-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14423-ND
Quick Connects, Quick Disconnect Connectors 298-14423-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit - 13AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
13AC4691
Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit 13AC4691
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14423-ND 13AC4691
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details