"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Female Disconnect vinyl barrel insulated, funnel entry with plastic insulation crimp and internal wire stop. Wire range of #22-18 AWG and tab size of .187 x .020in (4.8 x .5)mm. RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-DV18-188B-3KTR-ND | 65H9243 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect Vinyl Barrel Insulated, Funnel Entry With Plastic Insulation Crimp And Internal Wire Stop. Wire Range Of #22-18 Awg And Tab Size Of .187 X .020In (4.8 X .5)Mm. Rohs Compliant Panduit |
| Gender | Female / Jack |