Panduit Corp. Quick Connects, Quick Disconnect Connectors DV14-250MB-C

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14420-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14420-ND
Quick Connects, Quick Disconnect Connectors 298-14420-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1103580-DV14-250MB-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1103580-DV14-250MB-C
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1103580-DV14-250MB-C
Win Source Part Number: 1103580-DV14-250MB-C Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Pan-Term® Color: Blue Termination: Crimp Contact Finish: Nickel Package: Bulk Wire Gauge: 14-16 AWG Contact Material: Copper Gender: Male Standard Package: 100 Terminal Type: Standard Length - Overall: 0.960" (24.38mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.180" (4.57mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 94829; DNF14-250FIM-M; 19198-0025; 19025-0008; 19001-0008; MH14-8FLK; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-14420,DV14-250MB -C-ND Base Product Number: DV14

Win Source Part Number: 1103580-DV14-250MB-C
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Pan-Term®
Color: Blue
Termination: Crimp
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Gender: Male
Standard Package: 100
Terminal Type: Standard
Length - Overall: 0.960" (24.38mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.180" (4.57mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 94829; DNF14-250FIM-M; 19198-0025; 19025-0008; 19001-0008; MH14-8FLK;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-14420,DV14-250MB-C-ND
Base Product Number: DV14

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DV14-250MB-C
Terminals DV14-250MB-C
Terminals Male Disconnct vinyl barrel insulated

Terminals Male Disconnct vinyl barrel insulated

Buy Now Datasheet
Male Disconnect, 6.35Mm, 14Awg, Blue; Product Range Panduit - 45AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 14Awg, Blue; Product Range Panduit
45AC6152
Male Disconnect, 6.35Mm, 14Awg, Blue; Product Range Panduit 45AC6152
MALE DISCONNECT, 6.35MM, 14AWG, BLUE; Product Range:DV14 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 14AWG, BLUE; Product Range:DV14 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14420-ND 1103580-DV14-250MB-C DV14-250MB-C 45AC6152
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Male Disconnect, 6.35Mm, 14Awg, Blue; Product Range Panduit
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details