Panduit Corp. Quick Connects, Quick Disconnect Connectors DV14-250B-E

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14419-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14419-ND
Quick Connects, Quick Disconnect Connectors 298-14419-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Panduit - 32T9410 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Panduit
32T9410
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Panduit 32T9410
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14419-ND 32T9410
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data