The product is a Quick Disconnect Connector designed for use with stranded copper wire. It accommodates wire sizes ranging from 14 to 16 AWG and has a tab size of 0.250 inches. The maximum wire insulation diameter is 0.29 inches, and it is constructed from CDA 260 brass with a tin plating, ensuring good conductivity and durability. The housing is made of vinyl, providing insulation and protection. The connector is rated for a maximum operating temperature of 221°F (105°C) and a voltage of 600V. It requires a wire strip length of 9/32 inches plus or minus 1/32 inches for proper installation. The product is suitable for applications requiring reliable and quick connections in electrical systems.
CONN QC RCPT 14-16AWG 0.250
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-14419-ND | DV14-250B-E |
| Product Name | Terminals - Quick Connects, Quick Disconnect Connectors | Terminals |
| Terminal Type | Standard |