Panduit Corp. Quick Connects, Quick Disconnect Connectors DV14-188B-3K

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-DV14-188B-3KCT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DV14-188B-3KCT-ND
Quick Connects, Quick Disconnect Connectors 298-DV14-188B-3KCT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 298-DV14-188B-3KTR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DV14-188B-3KTR-ND
Quick Connects, Quick Disconnect Connectors 298-DV14-188B-3KTR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect Vinyl Barrel Insulated, Funnel Entry With Plastic Insulation Crimp And Internal Wire Stop. Wire Range Of #16-14 Awg And Tab Size Of .187 X .020 In (4.8 X .5Mm). Rohs Compliant Pan... - 65H9230 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect Vinyl Barrel Insulated, Funnel Entry With Plastic Insulation Crimp And Internal Wire Stop. Wire Range Of #16-14 Awg And Tab Size Of .187 X .020 In (4.8 X .5Mm). Rohs Compliant Pan...
65H9230
Female Disconnect Vinyl Barrel Insulated, Funnel Entry With Plastic Insulation Crimp And Internal Wire Stop. Wire Range Of #16-14 Awg And Tab Size Of .187 X .020 In (4.8 X .5Mm). Rohs Compliant Pan... 65H9230
Female Disconnect vinyl barrel insulated, funnel entry with plastic insulation crimp and internal wire stop. Wire range of #16-14 AWG and tab size of .187 x .020 in (4.8 x .5mm). RoHS Compliant: Yes

Female Disconnect vinyl barrel insulated, funnel entry with plastic insulation crimp and internal wire stop. Wire range of #16-14 AWG and tab size of .187 x .020 in (4.8 x .5mm). RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-DV14-188B-3KCT-ND 65H9230
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect Vinyl Barrel Insulated, Funnel Entry With Plastic Insulation Crimp And Internal Wire Stop. Wire Range Of #16-14 Awg And Tab Size Of .187 X .020 In (4.8 X .5Mm). Rohs Compliant Pan...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details