Panduit Corp. Quick Connects, Quick Disconnect Connectors DV14-187B-C

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14415-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14415-ND
Quick Connects, Quick Disconnect Connectors 298-14415-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit - 90B9970 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit
90B9970
Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit 90B9970
FEMALE DISCONNECT, 4.8MM, 14AWG, RED; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 14AWG, RED; Product Range:DV-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DV14-187B-C
Terminals DV14-187B-C
Terminals 16-14 .187X.032 DISC

Terminals 16-14 .187X.032 DISC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14415-ND 90B9970 DV14-187B-C
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.8Mm, 14Awg, Red; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products