Panduit Corp. Quick Connects, Quick Disconnect Connectors DV10-250M-L

Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14414-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14414-ND
Quick Connects, Quick Disconnect Connectors 298-14414-ND
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit - 48AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit
48AC9679
Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit 48AC9679
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DV-M Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:DV-M Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
DV10-250M-L
Terminals DV10-250M-L
Terminals Male Disc vinyl barrel insulated

Terminals Male Disc vinyl barrel insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14414-ND 48AC9679 DV10-250M-L
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Panduit Terminals
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details