Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DV10-250-2K

Description
Female Disconnect, vinyl barrel insulate
Request a Quote Datasheet
Description
Female Disconnect, vinyl barrel insulate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DV10-250-2K - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DV10-250-2K
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DV10-250-2K
Female Disconnect, vinyl barrel insulate

Female Disconnect, vinyl barrel insulate

Buy Now
Quick Connects, Quick Disconnect Connectors - 298-DV10-250-2KTR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DV10-250-2KTR-ND
Quick Connects, Quick Disconnect Connectors 298-DV10-250-2KTR-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 298-DV10-250-2KCT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DV10-250-2KCT-ND
Quick Connects, Quick Disconnect Connectors 298-DV10-250-2KCT-ND
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Disco-Female Disconnect Vinyl Insulated, Tab Size .250' X .032
Chicago, IL, United States
Disco-Female Disconnect Vinyl Insulated, Tab Size .250' X .032", 12 -10 Awg, Color-Yellow, Length .95", Width .29", Heigth.12", Voltage Rating 600V Max, Max Temp Rating 105 Degrees C, Ul Listed, Cs...
97B0488
Disco-Female Disconnect Vinyl Insulated, Tab Size .250' X .032", 12 -10 Awg, Color-Yellow, Length .95", Width .29", Heigth.12", Voltage Rating 600V Max, Max Temp Rating 105 Degrees C, Ul Listed, Cs... 97B0488
Disco-Female Disconnect Vinyl Insulated, Tab size .250' x .032", 12 -10 AWG, Color-Yellow, length .95", width .29", heigth.12", Voltage rating 600V max, Max temp rating 105 degrees C, UL listed, CSA certified RoHS Compliant: Yes

Disco-Female Disconnect Vinyl Insulated, Tab size .250' x .032", 12 -10 AWG, Color-Yellow, length .95", width .29", heigth.12", Voltage rating 600V max, Max temp rating 105 degrees C, UL listed, CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DV10-250-2K 298-DV10-250-2KTR-ND 97B0488
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Disco-Female Disconnect Vinyl Insulated, Tab Size .250' X .032", 12 -10 Awg, Color-Yellow, Length .95", Width .29", Heigth.12", Voltage Rating 600V Max, Max Temp Rating 105 Degrees C, Ul Listed, Cs...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details