Panduit Corp. Cable Tie Heads, 0.393In H, 0.577In W, Acetal, Black; Cable Tie Material Panduit DTHH-Q0

Description
CABLE TIE HEADS, 0.393IN H, 0.577IN W, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Accessory Type:Cable Tie Head; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIE HEADS, 0.393IN H, 0.577IN W, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Accessory Type:Cable Tie Head; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Heads, 0.393In H, 0.577In W, Acetal, Black; Cable Tie Material Panduit - 17T4947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Heads, 0.393In H, 0.577In W, Acetal, Black; Cable Tie Material Panduit
17T4947
Cable Tie Heads, 0.393In H, 0.577In W, Acetal, Black; Cable Tie Material Panduit 17T4947
CABLE TIE HEADS, 0.393IN H, 0.577IN W, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Accessory Type:Cable Tie Head; Colour:Black RoHS Compliant: Yes

CABLE TIE HEADS, 0.393IN H, 0.577IN W, ACETAL, BLACK; Cable Tie Material:Acetal; Cable Tie Length:-; Cable Tie Width:-; Cable Bundle Diameter Max:-; Product Range:-; Accessory Type:Cable Tie Head; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 17T4947
Product Name Cable Tie Heads, 0.393In H, 0.577In W, Acetal, Black; Cable Tie Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details