Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties DT28EH-C0

Description
Win Source Part Number: 1056415-DT28EH-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: DURA-TY™ Color: Black Features: Chemical Resistant, UV Resistant, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Acetal Width: 0.495" (12.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 28.00" (711.20mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DT14EH-L0; DT15EH-L0; DT44EH-C0; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-DT28EH-C0,0749 8360966 Base Product Number: DT28EH Length - Approximate: 8' Length - Actual: 7.99' (2.44m)
Request a Quote Datasheet
Description
Win Source Part Number: 1056415-DT28EH-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: DURA-TY™ Color: Black Features: Chemical Resistant, UV Resistant, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Acetal Width: 0.495" (12.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 28.00" (711.20mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DT14EH-L0; DT15EH-L0; DT44EH-C0; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-DT28EH-C0,0749 8360966 Base Product Number: DT28EH Length - Approximate: 8' Length - Actual: 7.99' (2.44m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1056415-DT28EH-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1056415-DT28EH-C0
Win Source Part Number: 1056415-DT28EH-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: DURA-TY™ Color: Black Features: Chemical Resistant, UV Resistant, Weather Resistant Package: 100 per Pkg Standard Package: 100 Material: Acetal Width: 0.495" (12.57mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 28.00" (711.20mm) Tensile Strength: 250 lbs (113.40 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DT14EH-L0; DT15EH-L0; DT44EH-C0; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-DT28EH-C0,0749 8360966 Base Product Number: DT28EH Length - Approximate: 8' Length - Actual: 7.99' (2.44m)

Win Source Part Number: 1056415-DT28EH-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: DURA-TY™
Color: Black
Features: Chemical Resistant, UV Resistant, Weather Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Acetal
Width: 0.495" (12.57mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 28.00" (711.20mm)
Tensile Strength: 250 lbs (113.40 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DT14EH-L0; DT15EH-L0; DT44EH-C0;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-DT28EH-C0,07498360966
Base Product Number: DT28EH
Length - Approximate: 8'
Length - Actual: 7.99' (2.44m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1056415-DT28EH-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details