Panduit Corp. Quick Connects, Quick Disconnect Connectors DR18-250-M

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-19726-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-19726-ND
Quick Connects, Quick Disconnect Connectors 298-19726-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DR18-250-M
Terminals DR18-250-M
Terminals 22-18 AWG .250 UNINS

Terminals 22-18 AWG .250 UNINS

Buy Now Datasheet
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Panduit - 48AC9676 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Panduit
48AC9676
Female Disconnect, 6.35Mm, 22-18Awg; Product Range Panduit 48AC9676
FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:DR Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-18AWG; Product Range:DR Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-19726-ND DR18-250-M 48AC9676
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 22-18Awg; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details