Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DR14-250-M

Description
Female Disconnect, right angle, non-insu
Request a Quote Datasheet
Description
Female Disconnect, right angle, non-insu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DR14-250-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DR14-250-M
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DR14-250-M
Female Disconnect, right angle, non-insu

Female Disconnect, right angle, non-insu

Buy Now
Quick Connects, Quick Disconnect Connectors - 298-14411-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14411-ND
Quick Connects, Quick Disconnect Connectors 298-14411-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Panduit - 14AC0696 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Panduit
14AC0696
Female Disconnect, 6.35Mm, 16-14Awg; Product Range Panduit 14AC0696
FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:DR Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG; Product Range:DR Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
DR14-250-M
Terminals DR14-250-M
Terminals R/A 16-14 FEMALE SLEEVED BARREL

Terminals R/A 16-14 FEMALE SLEEVED BARREL

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DR14-250-M 298-14411-ND 14AC0696 DR14-250-M
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 16-14Awg; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details