Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF18-250FIM-M

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14409-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14409-ND
Quick Connects, Quick Disconnect Connectors 298-14409-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DPF18-250FIM-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DPF18-250FIM-M
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DPF18-250FIM-M
MALE DISCONNECT, PREMIUM INS NYLON FULLY

MALE DISCONNECT, PREMIUM INS NYLON FULLY

Buy Now
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit - 48AC9675 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
48AC9675
Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit 48AC9675
MALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DPF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DPF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14409-ND DPF18-250FIM-M 48AC9675
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Male Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
Gender Male / Plug
Unlock Full Specs
to access all available technical data