Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF18-250FIM-L

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14408-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14408-ND
Quick Connects, Quick Disconnect Connectors 298-14408-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit - 48AC9674 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
48AC9674
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit 48AC9674
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DPF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DPF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14408-ND 48AC9674
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers