Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF18-250FIB-C

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14407-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14407-ND
Quick Connects, Quick Disconnect Connectors 298-14407-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals DISC FULL INS FEMALE

Terminals DISC FULL INS FEMALE

Buy Now Datasheet
Discogrip Fully Insulated Loose Piece Female Disconnect, Tab Size .250 X .032, 22-18 Awg, Color-Red, Length .84
Chicago, IL, United States
Discogrip Fully Insulated Loose Piece Female Disconnect, Tab Size .250 X .032, 22-18 Awg, Color-Red, Length .84", Width .35", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C, Ul...
97B0486
Discogrip Fully Insulated Loose Piece Female Disconnect, Tab Size .250 X .032, 22-18 Awg, Color-Red, Length .84", Width .35", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C, Ul... 97B0486
DiscoGrip Fully Insulated Loose Piece Female Disconnect, Tab size .250 x .032, 22-18 AWG, Color-Red, length .84", width .35", height .22", Voltage rating 600V max, temp rating max 105 degrees C, UL listed, CSA certified RoHS Compliant: Yes

DiscoGrip Fully Insulated Loose Piece Female Disconnect, Tab size .250 x .032, 22-18 AWG, Color-Red, length .84", width .35", height .22", Voltage rating 600V max, temp rating max 105 degrees C, UL listed, CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14407-ND DPF18-250FIB-C 97B0486
Product Name Quick Connects, Quick Disconnect Connectors Terminals Discogrip Fully Insulated Loose Piece Female Disconnect, Tab Size .250 X .032, 22-18 Awg, Color-Red, Length .84", Width .35", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C, Ul...
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details