"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Terminals Female Disc premium nylon fully ins
FEMALE DISCONNECT, 2.8MM, 18AWG, RED; Product Range:DPF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-19723-ND | DPF18-111FIB-M | 48AC9673 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 2.8Mm, 18Awg, Red; Product Range Panduit |
| Gender | Female / Jack | Female / Jack |