Panduit Corp. Quick Connects, Quick Disconnect Connectors DPF18-111FIB-C

Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14406-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14406-ND
Quick Connects, Quick Disconnect Connectors 298-14406-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - DPF18-111FIB-C - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
DPF18-111FIB-C
Quick Connects, Quick Disconnect Connectors DPF18-111FIB-C
CONN QC RCPT 18-22AWG 0.110

CONN QC RCPT 18-22AWG 0.110

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals 22-18 F DISC.

Terminals 22-18 F DISC.

Buy Now Datasheet
Terminal, Female Disconnect, 0.11 X 0.02
Chicago, IL, United States
Terminal, Female Disconnect, 0.11 X 0.02", Crimp; Product Range Panduit
71P9594
Terminal, Female Disconnect, 0.11 X 0.02", Crimp; Product Range Panduit 71P9594
TERMINAL, FEMALE DISCONNECT, 0.11 x 0.02", CRIMP; Product Range:Discogrip Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11 x 0.02", CRIMP; Product Range:Discogrip Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14406-ND DPF18-111FIB-C DPF18-111FIB-C 71P9594
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.11 X 0.02", Crimp; Product Range Panduit
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details