"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated Heat Shrink"
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNH Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Terminals Male Disc HeatShrink FI22-18AWG250
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14403-ND | 72AC7885 | DNH18-250FIM-Q |
| Product Name | Quick Connects, Quick Disconnect Connectors | Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit | Terminals |
| Gender | Male / Plug |