Panduit Corp. Quick Connects, Quick Disconnect Connectors DNG18-250FB-M

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11507-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11507-ND
Quick Connects, Quick Disconnect Connectors 298-11507-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1340301-DNG18-250FB-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1340301-DNG18-250FB-M
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1340301-DNG18-250FB-M
Win Source Part Number: 1340301-DNG18-250FB- M Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Series: SUPRA-GRIP™ Color: Red Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.930" (23.62mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.126" (3.20mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Base Product Number: DNG18

Win Source Part Number: 1340301-DNG18-250FB-M
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Series: SUPRA-GRIP™
Color: Red
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.930" (23.62mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.126" (3.20mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Base Product Number: DNG18

Buy Now Datasheet
Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit - 13AC4686 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit
13AC4686
Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit 13AC4686
FEMALE DISCONNECT, 6.3MM, 22-18AWG, RED; Product Range:Supra-Grip DNG-FB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.3MM, 22-18AWG, RED; Product Range:Supra-Grip DNG-FB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11507-ND 1340301-DNG18-250FB-M 13AC4686
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers