Panduit Corp. Quick Connects, Quick Disconnect Connectors DNG18-187FB-C

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-21140-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-21140-ND
Quick Connects, Quick Disconnect Connectors 298-21140-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab Size .187 X .032, 22-18 Awg, Color-Red, Length .89
Chicago, IL, United States
Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab Size .187 X .032, 22-18 Awg, Color-Red, Length .89", Width .29", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C,ul...
97B0483
Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab Size .187 X .032, 22-18 Awg, Color-Red, Length .89", Width .29", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C,ul... 97B0483
Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab size .187 x .032, 22-18 AWG, Color-Red, length .89", width .29", height .22", Voltage rating 600V max, temp rating max 105 degrees C,UL listed, CSA certified RoHS Compliant: Yes

Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab size .187 x .032, 22-18 AWG, Color-Red, length .89", width .29", height .22", Voltage rating 600V max, temp rating max 105 degrees C,UL listed, CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-21140-ND 97B0483
Product Name Quick Connects, Quick Disconnect Connectors Supra-Grip Fully Insulated Loose Piece Female Disconnect, Tab Size .187 X .032, 22-18 Awg, Color-Red, Length .89", Width .29", Height .22", Voltage Rating 600V Max, Temp Rating Max 105 Degrees C,ul...
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details