Panduit Corp. Quick Connects, Quick Disconnect Connectors DNG14-187FB-L

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-19716-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-19716-ND
Quick Connects, Quick Disconnect Connectors 298-19716-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit - 14AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit
14AC0692
Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit 14AC0692
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:Supra-Grip DNG-FB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLU; Product Range:Supra-Grip DNG-FB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-19716-ND 14AC0692
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.8Mm, 16-14Awg, Blu; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details