"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, RIGHT ANGLE, NYLON FULLY INSULATED, 22 - 18 AWG, .187/.205 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
FEMALE DISCONNECT, RIGHT ANGLE, NYLON FULLY INSULATED, 22 - 18 AWG, .187/.205 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-DNFR18206FIB-KDCT-ND | 07AH2202 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, Right Angle, Nylon Fully Insulated, 22 - 18 Awg, .187/.205 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit |
| Gender | Female / Jack |