Panduit Corp. Quick Connects, Quick Disconnect Connectors DNFR18-250FIB-M

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14396-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14396-ND
Quick Connects, Quick Disconnect Connectors 298-14396-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals Female Disc R/A NYL fully insulated

Terminals Female Disc R/A NYL fully insulated

Buy Now Datasheet
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit - 14AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
14AC1955
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit 14AC1955
FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNFR-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNFR-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14396-ND DNFR18-250FIB-M 14AC1955
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products