FEMALE DISCONNECT, RIGHT IN ANGLE, NYLON
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, 6.3MM, 22-18AWG, RED; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DNFR18-250B-M | 298-10283-ND | 13AC4671 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit |
| Gender | Female / Jack |