"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Pan-Term DNFR18-250B-L Loose Piece Disc
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14394-ND | DNFR18-250B-L | 14AC0677 | DNFR18-250B-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | PNDT Solderless Terminals | Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit | Terminals |
| Gender | Female / Jack | Female / Jack |