Panduit Corp. Quick Connects, Quick Disconnect Connectors DNFR18-206FIB-M

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11509-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11509-ND
Quick Connects, Quick Disconnect Connectors 298-11509-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, Right Angle, Nylon Fully Insulated, 22 - 18 Awg, .187/.205 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit - 07AH2198 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, Right Angle, Nylon Fully Insulated, 22 - 18 Awg, .187/.205 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit
07AH2198
Female Disconnect, Right Angle, Nylon Fully Insulated, 22 - 18 Awg, .187/.205 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit 07AH2198
FEMALE DISCONNECT, RIGHT ANGLE, NYLON FULLY INSULATED, 22 - 18 AWG, .187/.205 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES

FEMALE DISCONNECT, RIGHT ANGLE, NYLON FULLY INSULATED, 22 - 18 AWG, .187/.205 X .020 TAB SIZE, FUNNEL ENTRY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11509-ND 07AH2198
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, Right Angle, Nylon Fully Insulated, 22 - 18 Awg, .187/.205 X .020 Tab Size, Funnel Entry Rohs Compliant Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22031-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details