Panduit Corp. Terminals - Quick Connects, Quick Disconnect Connectors DNFR18-206B-M

Description
CONN QC RCPT 18-22AWG 0.187
Request a Quote
Description
CONN QC RCPT 18-22AWG 0.187
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DNFR18-206B-M-ND is a right-angle female disconnect connector designed for use with stranded copper wire in the 22-18 AWG range. It features a maximum operating temperature of 221°F (105°C) and a voltage rating of 600 V. The connector is constructed with a tin-plated brass stamping and a nylon housing, ensuring durability and reliability in various applications. The first insertion and withdrawal forces are rated at a maximum of 12 lb (53 N) and a minimum of 6 lb (27 N), respectively. The wire strip length required for installation is 9/32 inches plus or minus 1/32 inches. This connector is suitable for projects requiring quick connect and disconnect capabilities.

Datasheet Summary
Powered by GS/AI

The DNFR18-206B-M-ND is a right-angle female disconnect connector designed for use with stranded copper wire in the 22-18 AWG range. It features a maximum operating temperature of 221°F (105°C) and a voltage rating of 600 V. The connector is constructed with a tin-plated brass stamping and a nylon housing, ensuring durability and reliability in various applications. The first insertion and withdrawal forces are rated at a maximum of 12 lb (53 N) and a minimum of 6 lb (27 N), respectively. The wire strip length required for installation is 9/32 inches plus or minus 1/32 inches. This connector is suitable for projects requiring quick connect and disconnect capabilities.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - DNFR18-206B-M-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
DNFR18-206B-M-ND
Terminals - Quick Connects, Quick Disconnect Connectors DNFR18-206B-M-ND
CONN QC RCPT 18-22AWG 0.187

CONN QC RCPT 18-22AWG 0.187

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number DNFR18-206B-M-ND
Product Name Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Angled - 90°, Flag
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details