Panduit Corp. Quick Connects, Quick Disconnect Connectors DNFR18-205B-M

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-19715-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-19715-ND
Quick Connects, Quick Disconnect Connectors 298-19715-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconn, R/a, 5.2Mm, 18Awg, Red; Product Range Panduit - 48AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconn, R/a, 5.2Mm, 18Awg, Red; Product Range Panduit
48AC9661
Female Disconn, R/a, 5.2Mm, 18Awg, Red; Product Range Panduit 48AC9661
FEMALE DISCONN, R/A, 5.2MM, 18AWG, RED; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm, 4.75mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032", 0.187" x 0.032" RoHS Compliant: Yes

FEMALE DISCONN, R/A, 5.2MM, 18AWG, RED; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm, 4.75mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032", 0.187" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-19715-ND 48AC9661
Product Name Quick Connects, Quick Disconnect Connectors Female Disconn, R/a, 5.2Mm, 18Awg, Red; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-35N-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details