"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Terminals Fem Disc right angle NYL in
FEMALE DISCONN, R/A, 5.2MM, 18AWG, RED; Product Range:DNFR-B Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.81mm, 4.75mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032", 0.187" x 0.032" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14390-ND | DNFR18-205B-L | 48AC9660 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconn, R/a, 5.2Mm, 18Awg, Red; Product Range Panduit |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle |