"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Right angle female disconnect, nylon fully insulated, funnel entry with insulation support. Wire range of #16-14 AWG and tab size of .187/.205 x .020 in. ( 4.8/5.2 x .5mm). RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-DNFR14206FIB-KDTR-ND | 65H9096 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Right Angle Female Disconnect, Nylon Fully Insulated, Funnel Entry With Insulation Support. Wire Range Of #16-14 Awg And Tab Size Of .187/.205 X .020 In. ( 4.8/5.2 X .5Mm). Rohs Compliant Panduit |
| Gender | Female / Jack |