Panduit Corp. Quick Connects, Quick Disconnect Connectors DNFR14205FIB-KD

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-DNFR14205FIB-KDTR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNFR14205FIB-KDTR-ND
Quick Connects, Quick Disconnect Connectors 298-DNFR14205FIB-KDTR-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 298-DNFR14205FIB-KDCT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-DNFR14205FIB-KDCT-ND
Quick Connects, Quick Disconnect Connectors 298-DNFR14205FIB-KDCT-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Right Angle Female Disconnect, Nylon Fully Insulated, Funnel Entry With Insulation Support. Wire Range Of #16-14 Awg And Tab Size Of .187/.205 X .032 In. ( 4.8/5.2 X .8Mm). Rohs Compliant Panduit - 65H9095 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Female Disconnect, Nylon Fully Insulated, Funnel Entry With Insulation Support. Wire Range Of #16-14 Awg And Tab Size Of .187/.205 X .032 In. ( 4.8/5.2 X .8Mm). Rohs Compliant Panduit
65H9095
Right Angle Female Disconnect, Nylon Fully Insulated, Funnel Entry With Insulation Support. Wire Range Of #16-14 Awg And Tab Size Of .187/.205 X .032 In. ( 4.8/5.2 X .8Mm). Rohs Compliant Panduit 65H9095
Right angle female disconnect, nylon fully insulated, funnel entry with insulation support. Wire range of #16-14 AWG and tab size of .187/.205 x .032 in. ( 4.8/5.2 x .8mm). RoHS Compliant: Yes

Right angle female disconnect, nylon fully insulated, funnel entry with insulation support. Wire range of #16-14 AWG and tab size of .187/.205 x .032 in. ( 4.8/5.2 x .8mm). RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-DNFR14205FIB-KDTR-ND 65H9095
Product Name Quick Connects, Quick Disconnect Connectors Right Angle Female Disconnect, Nylon Fully Insulated, Funnel Entry With Insulation Support. Wire Range Of #16-14 Awg And Tab Size Of .187/.205 X .032 In. ( 4.8/5.2 X .8Mm). Rohs Compliant Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - SALE-9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details