"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Terminals DISC RT ANGLE NYLON FULLY
FEMALE DISCONN, R/A, 6.3MM, 14AWG, BLU; Product Range:DNFR-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10551-ND | DNFR14-250FIB-M | 13AC4670 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit |
| Gender | Female / Jack | Female / Jack |