Panduit Corp. Quick Connects, Quick Disconnect Connectors DNFR14-250FIB-L

Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14389-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14389-ND
Quick Connects, Quick Disconnect Connectors 298-14389-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals RA DISC .250 16-14 FEMALE

Terminals RA DISC .250 16-14 FEMALE

Buy Now Datasheet
Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit - 13AC4669 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit
13AC4669
Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit 13AC4669
FEMALE DISCONN, R/A, 6.3MM, 14AWG, BLU; Product Range:DNFR-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

FEMALE DISCONN, R/A, 6.3MM, 14AWG, BLU; Product Range:DNFR-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14389-ND DNFR14-250FIB-L 13AC4669
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconn, R/a, 6.3Mm, 14Awg, Blu; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details