"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Female Disconnect, right angle, nylon fu
Terminals Female Disc R/A NYL fully insul
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14387-ND | 71P9565 | DNFR14-206FIB-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, Right Angle, Nylon Fu Panduit | Terminals |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle | |
| Mounting | Free Hanging (In-Line), Right Angle |