Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-250M-M

Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10030-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10030-ND
Quick Connects, Quick Disconnect Connectors 298-10030-ND
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit - 48AC9667 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit
48AC9667
Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit 48AC9667
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-M Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-M Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
DNF18-250M-M
Terminals DNF18-250M-M
Terminals Male Disconnect NYL barrel insulated

Terminals Male Disconnect NYL barrel insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10030-ND 48AC9667 DNF18-250M-M
Product Name Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers