"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
Terminals DISCONNECT FULLY INS MALE
MALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-FIM Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Pan-Term DNF18-250FIM-L Disconnect, Red
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14383-ND | DNF18-250FIM-L | 97B0758 | DNF18-250FIM-L |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Male Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit | PNDT Solderless Terminals |
| Gender | Male / Plug | Male / Plug |