Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-250FIB-M

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10280-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10280-ND
Quick Connects, Quick Disconnect Connectors 298-10280-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - DNF18-250FIB-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
DNF18-250FIB-M
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab DNF18-250FIB-M
FEMALE DISCONNECT, NYLON FULLY INSULATED

FEMALE DISCONNECT, NYLON FULLY INSULATED

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1205401-DNF18-250FIB-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1205401-DNF18-250FIB-M
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1205401-DNF18-250FIB-M
Win Source Part Number: 1205401-DNF18-250FIB -M Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Pan-Term® Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.840" (21.34mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.136" (3.45mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DNF-18-250FIB-M; DNF18-250 FIB-M; DNF18-250-FIB-M; DNF18-250FIB-M.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: DNF18250FIBM,DNF18-2 50FIB-M-ND,298-10280 Base Product Number: DNF18

Win Source Part Number: 1205401-DNF18-250FIB-M
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Pan-Term®
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.840" (21.34mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.136" (3.45mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DNF-18-250FIB-M; DNF18-250 FIB-M; DNF18-250-FIB-M; DNF18-250FIB-M.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: DNF18250FIBM,DNF18-250FIB-M-ND,298-10280
Base Product Number: DNF18

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals FML COUPLER 22-18

Terminals FML COUPLER 22-18

Buy Now
Female Disconnect, Nylon Fully Insulated Rohs Compliant Panduit - 25AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, Nylon Fully Insulated Rohs Compliant Panduit
25AC8688
Female Disconnect, Nylon Fully Insulated Rohs Compliant Panduit 25AC8688
FEMALE DISCONNECT, NYLON FULLY INSULATED ROHS COMPLIANT: YES

FEMALE DISCONNECT, NYLON FULLY INSULATED ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit - 14AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
14AC1969
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit 14AC1969
FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10280-ND DNF18-250FIB-M 1205401-DNF18-250FIB-M DNF18-250FIB-M 25AC8688 14AC1969
Product Name Quick Connects, Quick Disconnect Connectors Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, Nylon Fully Insulated Rohs Compliant Panduit Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details