Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-250FIB-C

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10376-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10376-ND
Quick Connects, Quick Disconnect Connectors 298-10376-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
PNDT Solderless Terminals - DNF18-250FIB-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
DNF18-250FIB-C
PNDT Solderless Terminals DNF18-250FIB-C
Pan-Term DNF18-250FIB-C Disconnect, Red

Pan-Term DNF18-250FIB-C Disconnect, Red

Supplier's Site
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit - 14AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
14AC1968
Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit 14AC1968
FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10376-ND DNF18-250FIB-C 14AC1968
Product Name Quick Connects, Quick Disconnect Connectors PNDT Solderless Terminals Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details