"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Terminals 22-18G M QC .250 FI
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED; Product Range:DNF-FI Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11926-ND | DNF18-250FI-M | 09AK1895 | 14AC1967 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Tab Terminal Panduit | Female Disconnect, 6.35Mm, 22-18Awg, Red; Product Range Panduit |
| Gender | Female / Jack | Female / Jack |