"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
FEMALE DISCONNECT, 6.3MM, 22-18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10028-ND | DNF18-250-M | 13AC4685 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Female Disconnect, 6.3Mm, 22-18Awg, Red; Product Range Panduit |
| Gender | Female / Jack | Female / Jack |