"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Manufacturer: Panduit Corp
Win Source Part Number: 772803-DNF18-250-C
Series: Pan-Term
Packaging: Bulk
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.810" (20.57mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.040" ~ 0.138" (1.02mm ~ 3.51mm)
Family Name: DNF18
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): RA18-250A; RB14-250A;
Introduction Date: February 09, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
FEMALE DISCONNECT, 6.35MM, 18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Pan-Term DNF18-250-C Loose Piece Discon
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10027-ND | 772803-DNF18-250-C | 14AC1966 | DNF18-250-C |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals - DNF18-250-C | Female Disconnect, 6.35Mm, 18Awg, Red; Product Range Panduit | PNDT Solderless Terminals |
| Gender | Female / Jack |