Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-206FIB-M

Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11521-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11521-ND
Quick Connects, Quick Disconnect Connectors 298-11521-ND
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals 22-18G .205 F DISC

Terminals 22-18G .205 F DISC

Buy Now
Female Disconnect, 5.2/4.7Mm, 22-18Awg; Product Range Panduit - 14AC0689 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.2/4.7Mm, 22-18Awg; Product Range Panduit
14AC0689
Female Disconnect, 5.2/4.7Mm, 22-18Awg; Product Range Panduit 14AC0689
FEMALE DISCONNECT, 5.2/4.7MM, 22-18AWG; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 5.2/4.7MM, 22-18AWG; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11521-ND DNF18-206FIB-M 14AC0689
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 5.2/4.7Mm, 22-18Awg; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details