"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
FEMALE DISCONNECT, 5.2/4.7MM, 22-18AWG; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.2mm x 0.5mm, 4.7mm x 0.5mm; Tab Size - Imperial:0.205" x 0.02", 0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Terminals DISC NYLON FULLY-INSUL.
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-11514-ND | 72AC7884 | DNF18-205FIB-M |
| Product Name | Quick Connects, Quick Disconnect Connectors | Female Disconnect, 5.2/4.7Mm, 22-18Awg; Product Range Panduit | Terminals |
| Gender | Female / Jack | Female / Jack |