Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-188FIB-C

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-11921-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-11921-ND
Quick Connects, Quick Disconnect Connectors 298-11921-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 4.8Mm, 18Awg, Red; Product Range Panduit - 14AC1965 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 18Awg, Red; Product Range Panduit
14AC1965
Female Disconnect, 4.8Mm, 18Awg, Red; Product Range Panduit 14AC1965
FEMALE DISCONNECT, 4.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.5mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals DISC NYLON FULLY-INSUL

Terminals DISC NYLON FULLY-INSUL

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11921-ND 14AC1965 DNF18-188FIB-C
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.8Mm, 18Awg, Red; Product Range Panduit Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data