Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-187FIB-C

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-14375-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-14375-ND
Quick Connects, Quick Disconnect Connectors 298-14375-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals 22-18.187 FML DISC

Terminals 22-18.187 FML DISC

Buy Now
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit - 14AC0686 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit
14AC0686
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit 14AC0686
FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit - 54AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit
54AH8514
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit 54AH8514
FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF-FIB Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-14375-ND DNF18-187FIB-C 14AC0686
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data