Panduit Corp. Quick Connects, Quick Disconnect Connectors DNF18-187-M

Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 298-10026-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
298-10026-ND
Quick Connects, Quick Disconnect Connectors 298-10026-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
DNF18-187-M
Terminals DNF18-187-M
Terminals FML DISC 22-18 .187

Terminals FML DISC 22-18 .187

Buy Now Datasheet
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit - 13AC4683 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit
13AC4683
Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit 13AC4683
FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.8MM, 22-18AWG, RED; Product Range:DNF Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.8mm x 0.8mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-10026-ND DNF18-187-M 13AC4683
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 4.8Mm, 22-18Awg, Red; Product Range Panduit
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details